NEN-ISO 21727

Cinematography - Method of measurement of perceived loudness of motion-picture audio material

inactive
Organization: NEN
Publication Date: 1 October 2004
Status: inactive
Page Count: 18
ICS Code (Other standards related to cinematography): 37.060.99
scope:

This International Standard specifies a method of measurement of motion-picture sound that allows assessment of the subjective loudness and annoyance of the sound recording when replayed at the recommended replay level in rooms aligned with the characteristics of ISO 2969. The specified method of measurement assesses the entire duration of the sound recording with suitable channel summation, frequency weighting and time integration.

Document History

May 1, 2016
Cinematography - Method of measurement of perceived loudness of short duration motion-picture audio material
NEN-ISO 21727 specifies a method of measurement of short duration motion-picture sound that allows assessment of the subjective loudness and annoyance of the sound recording when replayed at the...
NEN-ISO 21727
October 1, 2004
Cinematography - Method of measurement of perceived loudness of motion-picture audio material
This International Standard specifies a method of measurement of motion-picture sound that allows assessment of the subjective loudness and annoyance of the sound recording when replayed at the...
Advertisement