NEN-EN 4199-006
Aerospace series - Bonding straps for aircraft - Part 006: Round braid copper conductors for bonding straps, tin plated up to 150 °C or nickel plated up to 260 °C - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard defines the required characteristics for round braid copper conductors for round bonding straps in tin plated or nickel plated. It shall be used together with terminal lugs according to EN 3373-004. It shall be used together with EN 4199-001.
Document History
NEN-EN 4199-006
June 1, 2006
Aerospace series - Bonding straps for aircraft - Part 006: Round braid copper conductors for bonding straps, tin plated up to 150 °C or nickel plated up to 260 °C - Product standard
This standard defines the required characteristics for round braid copper conductors for round bonding straps in tin plated or nickel plated. It shall be used together with terminal lugs according to...