NEN-ISO 13726
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series with bores from 250 mm to 500 mm - Accessory mounting dimensions
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been designed specially for use with cylinders manufactured in accordance with ISO 6020-3, but this does not limit their application.
Document History
March 1, 2008
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series with bores from 250 mm to 500 mm - Accessory mounting dimensions
This International Standard specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been...
NEN-ISO 13726
September 1, 1998
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series with bores from 250 mm to 500 mm - Accessory mounting dimensions
Specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been designed specially for use...