NEN-ISO 9249

Earth-moving machinery - Engine test code - Net power

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 34
ICS Code (Earth-moving machinery): 53.100
scope:

Specifies a method for testing internal combustion engines intended for propulsion of earth-moving machinery as defined in ISO 6165. It applies to evaluation of performance with a view, in particular, to representing curves of power and specific fuel consumption at full load as a function of engine speed. The engines may be naturally aspirated or pressure-charged.

Document History

November 1, 2007
Earth-moving machinery - Engine test code - Net power
This International Standard specifies a method for testing the net power of internal combustion engines intended for the propulsion of earth-moving machinery as defined in ISO 6165. It is intended to...
March 1, 1999
Earth-moving machinery - Engine test code - Net power
A description is not available for this item.
NEN-ISO 9249
October 1, 1997
Earth-moving machinery - Engine test code - Net power
Specifies a method for testing internal combustion engines intended for propulsion of earth-moving machinery as defined in ISO 6165. It applies to evaluation of performance with a view, in...
Advertisement