NEN-EN-ISO 7539-7

Corrosion of metals and alloys - Stress corrosion testing - Part 7: Slow strain rate testing

inactive
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
Page Count: 12
ICS Code (Corrosion of metals): 77.060
scope:

Covers procedures for conducting slow strain rate tests for investigating susceptiblilty to stress corrosion cracking, including hydrogen-induced failure. They are adaptable for testing a wide variety of product forms. Their advantage is the rapidity with which susceptibility to stress corrosion cracking of a particular metal/environment combination can be assessed.

Document History

February 1, 2005
Corrosion of metals and alloys - Stress corrosion testing - Part 7: Method for slow strain rate testing
This part of ISO 7539 covers procedures for conducting slow strain rate tests for investigating susceptibility of a metal to stress corrosion cracking, including hydrogen-induced failure. The term...
NEN-EN-ISO 7539-7
July 1, 1995
Corrosion of metals and alloys - Stress corrosion testing - Part 7: Slow strain rate testing
Covers procedures for conducting slow strain rate tests for investigating susceptiblilty to stress corrosion cracking, including hydrogen-induced failure. They are adaptable for testing a wide...
Advertisement