NEN-EN-IEC 61300-2-20
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-20: Tests - Climatic sequence
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part is to determine the suitability of a fibre optic device to withstand climatic sequences consisting of sequential applications of dry heat, damp heat, cold and low air pressure. These conditions may occur in actual use, storage and/or transportation.
Document History
NEN-EN-IEC 61300-2-20
September 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-20: Tests - Climatic sequence
The purpose of this part is to determine the suitability of a fibre optic device to withstand climatic sequences consisting of sequential applications of dry heat, damp heat, cold and low air...