NEN-ISO/IEC 14392

Information technology - Directory services - Application Program Interface (API) [Language independent]

active, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: active
Page Count: 174
ICS Code (Application layer): 35.100.70
scope:

Defines a standard directory service interface to support application portability at the source-code level. It is intended to be used by both application developers and directory-service implementors.

Document History

NEN-ISO/IEC 14392
July 1, 1996
Information technology - Directory services - Application Program Interface (API) [Language independent]
Defines a standard directory service interface to support application portability at the source-code level. It is intended to be used by both application developers and directory-service implementors.
Advertisement