NEN-EN-IEC 60749-30

Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing

active
Organization: NEN
Publication Date: 1 April 2005
Status: active
Page Count: 42
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 60749 establishes a standard procedure for determining the preconditioning of non-hermetic surface mount devices (SMDs) prior to reliability testing. The test method defines the preconditioning flow for non-hermetic solid-state SMDs representative of a typical industry multiple solder reflow operation. These SMDs should be subjected to the appropriate preconditioning sequence described in this standard prior to being submitted to specific in-house reliability testing (qualification and/or reliability monitoring) in order to evaluate long term reliability (impacted by soldering stress).

Document History

July 1, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
A description is not available for this item.
NEN-EN-IEC 60749-30
April 1, 2005
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
This part of IEC 60749 establishes a standard procedure for determining the preconditioning of non-hermetic surface mount devices (SMDs) prior to reliability testing. The test method defines the...
Advertisement