NEN - NPR-ISO/IEC/TR 11590
Information technology - Open Systems Interconnection - LOTOS description of the CCR protocol
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
scope:
Describes ISO/IEC 9805-1 CCR Protocol Specification using formal description language LOTOS. The LOTOS specification includes not only CCR protocol machine, but also CF (control function) which controls the ASEs in order that the architecture of the CCR-ASE process is compatible with the ALS structure.
Document History
NPR-ISO/IEC/TR 11590
October 1, 1995
Information technology - Open Systems Interconnection - LOTOS description of the CCR protocol
Describes ISO/IEC 9805-1 CCR Protocol Specification using formal description language LOTOS. The LOTOS specification includes not only CCR protocol machine, but also CF (control function) which...