NEN-ISO/IEC 13522-5

Information technology - Coding of multimedia and hypermedia information - Part 5: Support for base-level interactive applications (ISO/IEC 13522-5:1997)

active
Organization: NEN
Publication Date: 1 August 1997
Status: active
Page Count: 254
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

Specifies semantics and final-form interchange syntax for MHEG-5 objects, based on concepts defined in ISO/IEC 13522-1. These objects are intended for use in the domain of simple client/server interactive multimedia applications, e.g. (Near) Video and Demand applications, navigation and browsing applications.

Document History

October 15, 1999
Information technology - Coding of multimedia and hypermedia information - Part 5: Support for base-level interactive applications
A description is not available for this item.
NEN-ISO/IEC 13522-5
August 1, 1997
Information technology - Coding of multimedia and hypermedia information - Part 5: Support for base-level interactive applications (ISO/IEC 13522-5:1997)
Specifies semantics and final-form interchange syntax for MHEG-5 objects, based on concepts defined in ISO/IEC 13522-1. These objects are intended for use in the domain of simple client/server...
Advertisement