NEN - NPR-ISO/TS 21108

Hand-held power tools - Impulse wrenches - Dimensions and tolerances of interface to power socket

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 14
ICS Code (Pneumatic tools): 25.140.10
scope:

This Technical Specification specifies the dimensions and tolerances for the interface between impulse wrenches and their power sockets: output spindle of power tool-female drive end of power socket. This interface is based on the principle of a socket centred on the cylindrical spindle. Alternative dimensions and tolerances for two options, A and B, are provided. It is applicable to both pneumatically and electrically driven impulse tools, and could also be used in other applications.

Document History

NPR-ISO/TS 21108
July 1, 2005
Hand-held power tools - Impulse wrenches - Dimensions and tolerances of interface to power socket
This Technical Specification specifies the dimensions and tolerances for the interface between impulse wrenches and their power sockets: output spindle of power tool-female drive end of power socket....
Advertisement