NEN-EN-IEC 61557-4

Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 4: Resistance of earth connection and equipotential bonding

inactive
Organization: NEN
Publication Date: 1 April 1997
Status: inactive
Page Count: 30
ICS Code (Electrical and electronic testing): 19.080
scope:

Specifies the requirements applicable to equipment for measuring the resistance with an indication of the measured value or indication of limits for the purpose of measuring the resistance of earth conductors, protective earth conductors and conductors for equipotential bonding including their connections and terminals.

Document History

December 1, 2021
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 4: Resistance of earth connection and equipotential bonding
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the resistance of earth conductors, protective earth conductors and conductors for equipotential bonding,...
April 1, 2007
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 4: Resistance of earth connection and equipotential bonding
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the resistance of earth conductors, protective earth conductors and conductors for equipotential bonding,...
NEN-EN-IEC 61557-4
April 1, 1997
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 4: Resistance of earth connection and equipotential bonding
Specifies the requirements applicable to equipment for measuring the resistance with an indication of the measured value or indication of limits for the purpose of measuring the resistance of earth...
Advertisement