NEN 10133

Pot-cores made of ferromagnetic oxides and accessories - Dimensions

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1986
Status: inactive
ICS Code (Magnetic materials): 29.030
ICS Code (Magnetic components): 29.100.10
scope:

This standard specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of pot-cores made of magnetic oxides, and the dimensional limits for unwound and wound coil formers to be used with them. The general considerations upon which the design of this range of cores is based are given in Appendix A. The use of "derived standards" which give a more detailed specification of component parts whilst still permitting compliance with this standard is discussed in Appendix B which also contains an example of a derived standard for coil formers.

Document History

NEN 10133
May 1, 1986
Pot-cores made of ferromagnetic oxides and accessories - Dimensions
This standard specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of pot-cores made of magnetic oxides, and the dimensional limits for unwound and...

References

Advertisement