NEN 10225

Octave, half-octave and third-octave band filters intended for the analysis of sounds and vibrations

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1980
Status: inactive
ICS Code (Electroacoustics): 17.140.50
scope:

This Recommendation applies to band filters commonly known as octave, half-octave and third-octave band filters of the passive or active type, the latter including amplifier elements, e.g. tubes, valves and/or transistors. It specifies the most important characteristics of these filters together with the corresponding tolerances. The object of the present Recommendation is to specify the characteristics band-pass filters to be used in sound and vibration analysis for which octave and third-octave band pass-filters are prefered. To permit a comparison of the results of measurements in which band filters are used, it is necessary to use filters having certain well defined characteristics, such as limiting frequencies (cut-off frequencies), selectivity, attenuation, terminating impedances.

Document History

NEN 10225
May 1, 1980
Octave, half-octave and third-octave band filters intended for the analysis of sounds and vibrations
This Recommendation applies to band filters commonly known as octave, half-octave and third-octave band filters of the passive or active type, the latter including amplifier elements, e.g. tubes,...
Advertisement