NEN 10260

Test enclosures of non-injection type for constant relative humidity

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1970
Status: inactive
Page Count: 1
ICS Code (Environmental testing): 19.040
scope:

This Report specifies performance and constructional requirements for conditioning enclosures with forced air circulation which may be used to carry out humidity tests on components or equipments or similar articles. The relative humidity of the air in the enclosure is controlled by the use of saturated salt solutions or glycerine-water mixtures. This Report covers enclosures operatng at a nominally constant temperature within the temperature range from near ambient to +60 ° C and at a nominally constant relative humidity.

Document History

NEN 10260
November 1, 1970
Test enclosures of non-injection type for constant relative humidity
This Report specifies performance and constructional requirements for conditioning enclosures with forced air circulation which may be used to carry out humidity tests on components or equipments or...
Advertisement