NEN 10554-3-5
Cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 5: Special papers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1986 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
scope:
This sheet contains the requirements for special papers such as, for example, those that may be used for cables, transformers and conductor wrapping. These papers are particular papers of Class 1 of IEC publication 554-3-1, Part 3: Specifications for Individual Materials, Sheet 1: General Purpose Electrical Paper, with requirements for specific applications.
Document History
NEN 10554-3-5
August 1, 1986
Cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 5: Special papers
This sheet contains the requirements for special papers such as, for example, those that may be used for cables, transformers and conductor wrapping. These papers are particular papers of Class 1 of...