NEN 10774-3

Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 3: S-VHS

active, Most Current
Organization: NEN
Publication Date: 1 March 1994
Status: active
Page Count: 42
ICS Code (Video systems): 33.160.40
scope:

This standard is applicable to magnetic video recording using 12,65 mm (0,5 in) tape cassettes on two-head helical-scan video cassette recorders and defines the basic VHS format video cassette system. The object of this standard is to define the electrical and mechanical characteristics of equipment which will provide for the interchangeability of recorded cassettes. The requirements given relate to 525 line-60 field and 625 line-50 field systems.

Document History

NEN 10774-3
March 1, 1994
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 3: S-VHS
This standard is applicable to magnetic video recording using 12,65 mm (0,5 in) tape cassettes on two-head helical-scan video cassette recorders and defines the basic VHS format video cassette...
Advertisement