NEN 10806

Medical-electrical equipment - Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1986
Status: inactive
Page Count: 28
ICS Code (Diagnostic equipment): 11.040.55
scope:

This standard is applicable to X-ray source assemblies and X-ray tube assemblies containing rotating anode X-ray tubes, for use in the medical diagnostic radiology for techniques in which the X-ray pattern will be received simultaneously in all points of the image reception area. Unless otherwise specified, this standard is applicable to an X-ray tube assembly with a brand-new rotating anode X-ray tube. This standard does not apply to X-ray source assemblies and X-ray tube assemblies for special applications, when for example steeper variations of the air kerma rate or particular distributions are intended.

Document History

NEN 10806
June 1, 1986
Medical-electrical equipment - Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis
This standard is applicable to X-ray source assemblies and X-ray tube assemblies containing rotating anode X-ray tubes, for use in the medical diagnostic radiology for techniques in which the X-ray...

References

Advertisement