NEN 10998-1

Connecting devices for low voltage circuits for household and similar purposes - Part 1: General requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1993
Status: inactive
Page Count: 58
ICS Code (Connecting devices): 29.120.20
scope:

This standard applies to connecting devices as separate entities for the connection of two or more electrical copper conductors (complying with IEC Publication 228) rigid (solid or stranded) or flexible, having a cross-sectional area of 0,5 mm² up to and including 35 mm² and equivalent AWG conductors with a rated voltage not exceeding 1000 V a.c. up to and including 1000 Hz and 1500 V d.c. where electrical energy is used for household and similar purposes. Connecting devices complying with this standard shall not require the use of special tools, other than for twist-on connecting devices. This standard contains the general requirements to be used together with the parts 2, containing detailed particular requirements.

Document History

NEN 10998-1
November 1, 1993
Connecting devices for low voltage circuits for household and similar purposes - Part 1: General requirements
This standard applies to connecting devices as separate entities for the connection of two or more electrical copper conductors (complying with IEC Publication 228) rigid (solid or stranded) or...
Advertisement