NEN 11131-3
Programmable controllers - Part 3: Programming languages
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| Page Count: | 422 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of the standard applies to the printed and displayed representation of the ISO/IEC 646 character set, of the programming languages to be used for Programmable Controllers as defined in Part 1 of IEC 1131. Graphic and semigraphic representation of the language elements which are defined in this part is allowed, but is not defined in this part. The functions of program entry, testing, monitoring, operating system, etc. are specified in Part 1 of IEC 1131.
Document History