NEN 6902
External coating with PE of steel pipes and fittings to be laid underground
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1986 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This standard specifies the requirements and test methods for surface preparation and external polythene (PE) coating of steel pipes and fittings. This standard is applicable to shop application of external PE coating to steel pipes and fittings to be installed underground.
Document History
NEN 6902
September 1, 1986
External coating with PE of steel pipes and fittings to be laid underground
This standard specifies the requirements and test methods for surface preparation and external polythene (PE) coating of steel pipes and fittings. This standard is applicable to shop application of...
September 1, 1986
External coating with PE of steel pipes and fittings to be laid underground
This standard specifies the requirements and test methods for surface preparation and external polythene (PE) coating of steel pipes and fittings. This standard is applicable to shop application of...
July 31, 1977
External coating with PE of steel pipes and fittings to be laid underground
A description is not available for this item.
July 31, 1977
External coating with PE of steel pipes and fittings to be laid underground
A description is not available for this item.