NEN-EN 10029

Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 15
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steel structures): 91.080.13
scope:

This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: nominal thickness 3 mm ≤ t ≤ 400 mm; nominal width w ≥ 600 mm; Tolerances for products of width w < 600 mm cut or slit from plate should be agreed between manufacturer and purchaser at the time of enquiry and order. This European Standard applies, but is not limited - to plates made of steel grades defined in EN 10025-2 to EN 10025-6, EN 10028-2 to EN 10028-6, EN 10083-2 and EN 10083-3, EN 10084, EN 10085, EN 10149-2 and EN 10149-3 and EN 10207 (see also Annex A). It does not apply to stainless steels. This European Standard does not include round plates, custom-made plates, chequer or bulb plate for flooring and wide flats.

Document History

December 1, 2010
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: a) Nominal thickness: 3 mm ≤ t ≤ 400 mm; b)...
December 1, 2010
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: a) Nominal thickness: 3 mm ≤ t ≤ 400 mm; b)...
NEN-EN 10029
May 1, 2008
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: nominal thickness 3 mm ≤ t ≤ 400 mm; nominal...
March 1, 1992
Hot rolled steel plates 3 mm thick or above - Tolerances on dimensions, shape and mass
This European Standard specifies requirements for tolerances for hot rolled non-alloy and alloy steel plates including stainless steels , with the following characteristics: a. nominal thickness ≥ 3...
March 1, 1992
Hot rolled steel plates 3 mm thick or above - Tolerances on dimensions, shape and mass
This European Standard specifies requirements for tolerances for hot rolled non-alloy and alloy steel plates including stainless steels , with the following characteristics: a. nominal thickness ≥ 3...
Advertisement