NEN-EN 1015-14

Methods of test for mortar - Part 14: Determination of durability of hardened masonry mortars (with cement comprising greater than 50 % of the total binder mass)

pending, Most Current
Organization: NEN
Publication Date: 1 April 1999
Status: pending
Page Count: 14
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

Specifies a laboratory method of test under onerous conditions for determining the durability of masonry mortars containing mineral binders, with cement comprising greater than 50 % of the total binder mass, and normal, as well as lightweight aggregates. The method may also be applicable to mortar beds taken from existing structures. The method determines the resistance of mortars prepared in the laboratory or sampled from fresh batches placed between standard substrates with negligible suction, to freeze/thaw action, sulfate attack or a combination of both.

Document History

NEN-EN 1015-14
April 1, 1999
Methods of test for mortar - Part 14: Determination of durability of hardened masonry mortars (with cement comprising greater than 50 % of the total binder mass)
Specifies a laboratory method of test under onerous conditions for determining the durability of masonry mortars containing mineral binders, with cement comprising greater than 50 % of the total...
Advertisement