NEN-EN 10246-10

Non-destructive testing of steel tubes - Part 10: Radiographic testing of the weld seam of automatic fusion arc welded steel tubes for the detection of imperfections

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2000
Status: inactive
Page Count: 21
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

Specifies the requirements for radiographic testing of the longitudinal or spiral weld seams of submerged arc-welded tubes for the detection of imperfections. The standard specifies acceptance levels and calibration procedures.

Document History

NEN-EN 10246-10
May 1, 2000
Non-destructive testing of steel tubes - Part 10: Radiographic testing of the weld seam of automatic fusion arc welded steel tubes for the detection of imperfections
Specifies the requirements for radiographic testing of the longitudinal or spiral weld seams of submerged arc-welded tubes for the detection of imperfections. The standard specifies acceptance levels...
November 1, 1997
Non-destructive testing of steel tubes - Part 10: Radiographic testing of the weld seam of automatic fusion arc welded steel tubes for the detection of imperfections
Specifies the requirements for radiographic testing of the longitudinal or spiral weld seams of submerged arc-welded tubes for the detection of imperfections. The standard specifies acceptance levels...
October 1, 1995
Non-destructive testing of steel tubes - Part 10: Radiographic testing of the weld seam of submerged arc-welded steel tubes for the detection of imperfections
Specifies the requirements for radiographic testing of the longitudinal or spiral weld seams of submerged arc-welded tubes for the detection of imperfections. The standard specifies acceptance levels...

References

Advertisement