NEN-EN 10225-4
Weldable structural steels for fixed offshore structures - Technical delivery conditions - Part 4: Cold formed welded hollow sections
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | pending |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This part of EN 10225 specifies requirements for submerged arc welded (SAW) and high frequency welded (HFW) cold formed hollow sections to be used in the fabrication of fixed offshore structures. The thickness limit for SAWL round hollow sections is up to and including 50,8 mm, for HFW round hollow sections up to and including 25,4 mm and for HFW rectangular hollow sections up to and including 12,5 mm. Greater thicknesses for SAWL hollow sections may be agreed provided the technical requirements of this European Standard are maintained. The standard is applicable to steels for offshore structures, designed to operate in the offshore sector but not to steels supplied for the fabrication of subsea pipelines, risers, process equipment, process piping and other utilities. It is primarily applicable to the North Sea Sector, but may also be applicable in other areas provided that due consideration is given to local conditions e.g. temperature. Minimum yield strengths up to 690 MPa are specified together with low temperature impact properties at temperatures down to -40 °C.
Document History