NEN-EN 12047

Solid fertilizers - Determination of static angle of repose

inactive
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
ICS Code (Fertilizers): 65.080
scope:

Specifies a method for the measurement of the static angle of repose of solid fertilizers. The method is applicable to free flowing fertilizers and is suitable for measuring static angles of repose greater then 20°; the method is not suitable for materials which contain a large proportion of particles exceeding 5 mm in diameter.

Document History

November 1, 1996
Solid fertilizers - Determination of static angle of repose
Specifies a method for the measurement of the static angle of repose of solid fertilizers. The method is applicable to free flowing fertilizers and is suitable for measuring static angles of repose...
NEN-EN 12047
September 1, 1995
Solid fertilizers - Determination of static angle of repose
Specifies a method for the measurement of the static angle of repose of solid fertilizers. The method is applicable to free flowing fertilizers and is suitable for measuring static angles of repose...
Advertisement