NEN-EN 1216
Heat exchangers - Forced circulation air-cooling and air-heating coils - Test procedures for establishing the performance
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | active |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
scope:
This standard applies to forced circulation air-cooling or air-heating coils operating; a) with an evaporating or condensing refrigerant, b) with a cooling or heating fluid, c) without fans. Operation with steam is not part of the standard. Specifies uniform methods of testing under non-frosting conditions conducted on test samples to test and ascertain the following: - product identification;- the capacity;- air side pressure drop;- fluid side pressure drop, at standard conditions, unless otherwise stated by the user. It is not the purpose to specify the types of test used for production or field testing.
Document History