NEN-EN 12269-1

Determination of the bond behaviour between reinforcing steel and autoclaved aerated concrete by the "beam test" - Part 1: Short term test

active, Most Current
Organization: NEN
Publication Date: 1 May 2000
Status: active
Page Count: 13
ICS Code (Concrete structures): 91.080.40
ICS Code (Concrete and concrete products): 91.100.30
scope:

Specifies a method of determining the bond behaviour between reinforcing bars and autoclaved aerated concrete (AAC) in prefabricated reinforced components according to prEN 12602. The test method is conceived to obtain values for the short term bond strength, with different combinations of concrete type, bar shape and corrosion protection system.

Document History

NEN-EN 12269-1
May 1, 2000
Determination of the bond behaviour between reinforcing steel and autoclaved aerated concrete by the "beam test" - Part 1: Short term test
Specifies a method of determining the bond behaviour between reinforcing bars and autoclaved aerated concrete (AAC) in prefabricated reinforced components according to prEN 12602. The test method is...
Advertisement