NEN-EN 12309-1

Gas-fired absorption and adsorption air-conditioning and/or heat pump appliances with a net heat input not exceeding 70 kW - Part 1: Safety

inactive
Organization: NEN
Publication Date: 1 August 1999
Status: inactive
Page Count: 150
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Heat pumps): 27.080
scope:

Specifies the requirements and test methods for the safety of gas-fired absorption and adsorption air-conditioning and/or heat pump appliances having a net heat input not exceeding 70 kW, hereafter referred to as "appliances". Applies to appliances having: - integral burners under the control of fully automatic burner control systems; - closed system refrigerant circuits in which the refrigerant does not come into direct contact with the water or air to be cooled or heated; - mechanical means to assist transportation of the combustion air and/or the flue gases.

Document History

June 1, 2023
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 1: Terms and definitions
Scope of EN 12309 Appliances covered by this document include one or a combination of the following: — gas-fired sorption chiller; — gas-fired sorption chiller/heater; — gas-fired sorption heat...
August 1, 2022
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 1: Terms and definitions
Scope of EN 12309 Appliances covered by this document include one or a combination of the following: — gas-fired sorption chiller; — gas-fired sorption chiller/heater; — gas-fired sorption heat...
January 1, 2015
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 1: Terms and definitions
THIS DOCUMENT SUPERSEDES EN 12309-1:1999 AND EN 12309-2:2000. THIS STANDARD COMPRISES THE FOLLOWING PARTS UNDER THE GENERAL TITLE, GAS-FIRED SORPTION APPLIANCES FOR HEATING AND/OR COOLING WITH A NET...
August 1, 2012
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 1: Terms and definitions
THIS DOCUMENT SUPERSEDES EN 12309-1:1999 AND EN 12309-2:2000. THIS STANDARD COMPRISES THE FOLLOWING PARTS UNDER THE GENERAL TITLE, GAS-FIRED SORPTION APPLIANCES FOR HEATING AND/OR COOLING WITH A NET...
NEN-EN 12309-1
August 1, 1999
Gas-fired absorption and adsorption air-conditioning and/or heat pump appliances with a net heat input not exceeding 70 kW - Part 1: Safety
Specifies the requirements and test methods for the safety of gas-fired absorption and adsorption air-conditioning and/or heat pump appliances having a net heat input not exceeding 70 kW, hereafter...
March 1, 1996
Gas-fired sorption air-conditioning and gas-fired sorption heat pump appliances with a net heat input not exceeding 70 kW - Part 1: Safety
Specifies the requirements and test methods for the safety of gas-fired absorption and adsorption air-conditioning and/or heat pump appliances having a net heat input not exceeding 70 kW, hereafter...

References

Advertisement