NEN-EN 123800

Sectional specification - Flexible multilayer printed boards with through connections

active, Most Current
Organization: NEN
Publication Date: 1 March 1997
Status: active
ICS Code (Printed circuits and boards): 31.180
scope:

Is a Sectional Specification (SS) relating to flexible multilayer printed boards with through connections irrespective of their method of manufacture, when they are ready for the mounting of the components. It defines the characteristics to be assessed and the test methods to be used for capability approval testing and for quality conformance inspection (lot-by-lot and periodic inspection).

Document History

NEN-EN 123800
March 1, 1997
Sectional specification - Flexible multilayer printed boards with through connections
Is a Sectional Specification (SS) relating to flexible multilayer printed boards with through connections irrespective of their method of manufacture, when they are ready for the mounting of the...
Advertisement