NEN-EN 12544-3

Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 3: Spectrometric method

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 13
ICS Code (Non-destructive testing): 19.100
scope:

Specifies the test method for a non-invasive measurement of X-ray tube voltages using the energy spectrum of X-rays (spectrometric method). It covers the voltage range from 10 kV to 500 kV. The intention is to check the correspondence of the actual voltage with the indicated value on the control panel of the X-ray unit. It is intended to measure the maximum energy anly and not the complete X-ray spectrum.

Document History

NEN-EN 12544-3
October 1, 1999
Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 3: Spectrometric method
Specifies the test method for a non-invasive measurement of X-ray tube voltages using the energy spectrum of X-rays (spectrometric method). It covers the voltage range from 10 kV to 500 kV. The...
November 1, 1996
Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 3: Spectrometric method
Specifies the test method for a non-invasive measurement of X-ray tube voltages using the energy spectrum of X-rays (spectrometric method). It covers the voltage range from 10 kV to 500 kV. The...

References

Advertisement