NEN-EN 1267
Valves - Test of flow resistance using water as test fluid
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This standard specifies a method for determining the pressure loss and fluid flow rate through valves in piping systems using water as a test fluid. This method is suitable: - for valves with low Zeta values but higher than 0,1 by determining pressure loss, with respect to fluid flow rate and density;- and to valves with equal inlet and outlet nominal sizes.
Document History
January 1, 2012
Industrial valves - Test of flow resistance using water as test fluid
This European Standard specifies a method for determining valve pressure loss coefficient and fluid flow coefficient using water as test fluid. This method is suitable - for valves with low zeta...
July 1, 2009
Valves - Test of flow resistance using water as test fluid
This European Standard specifies a method for determining valve pressure loss coefficient and fluid flow coefficient using water as test fluid. This method is suitable - for valves with low zeta...
NEN-EN 1267
October 1, 1999
Valves - Test of flow resistance using water as test fluid
This standard specifies a method for determining the pressure loss and fluid flow rate through valves in piping systems using water as a test fluid. This method is suitable: - for valves with low...
August 1, 1997
Valves - Test of flow resistance using water as test fluid
This standard specifies a method for determining the pressure loss and fluid flow rate through valves in piping systems using water as a test fluid. This method is suitable: - for valves with low...
January 1, 1994
Valves - Test of flow resistance
This standard specifies a method for determining the pressure loss and fluid flow rate through valves in piping systems using water as a test fluid. This method is suitable: - for valves with low...