NEN-EN 1268-1

Safety devices for the protection against excessive pressure - Part 1: Safety valves

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
Page Count: 32
ICS Code (Valves in general): 23.060.01
scope:

Specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 6 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation is placed on temperature.

Document History

NEN-EN 1268-1
January 1, 1995
Safety devices for the protection against excessive pressure - Part 1: Safety valves
Specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 6 mm and above which are for use at...

References

Advertisement