NEN-EN 12870-2
Wood-based panels - Structural wall sheating on studs - Part 2: Performance requirements
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
| ICS Code (Wood-based panels in general): | 79.060.01 |
scope:
Specifies load and deflection requirements for the prototype testing of wood-based panels for use as structural wall sheating on studs and subjected to horizontal racking loads as specified in ENV 1991-1 and interpreted in accordance with EN 594, and impact loads interpreted in accordance with EN 596. This standard also specifies requirements for additional properties for wood-based panels used as structural wall sheathings on studs, which are not given in other European standards.
Document History