NEN-EN 13074-2

Bitumen and bituminous binders - Stabilisation of binder from bituminous emulsion or cut-back or fluxed bitumen after recovery

inactive
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
Page Count: 9
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies a method for the stabilisation at 85 °C for 24 h of a binder after recovery from a bituminous emulsion or from a cut-back or fluxed bitumen for further testing. It applies to all types of bituminous emulsions, modified with polymers or non-modified, and as well as to all types of cut-back and fluxed bitumens, both modified with polymers and non-modified. The recovery test method is specified in EN 13074-1.

Document History

October 1, 2017
Bitumen and bituminous binders - Recovery of binder from bituminous emulsion or cut-back or fluxed bituminous binders - Part 2: Stabilisation after recovery by evaporation
This European Standard specifies a method for the stabilization at 85 °C for 24 h of a binder after recovery from a bituminous emulsion or from a cut-back or fluxed bitumen for further testing. It...
March 1, 2011
Bitumen and bituminous binders - Recovery of binder from bituminous emulsion or cut-back or fluxed bituminous binders - Part 2: Stabilisation after recovery by evaporation
This European Standard specifies a method for the stabilisation at 85 °C for 24 h of a binder after recovery from a bituminous emulsion or from a cut-back or fluxed bitumen for further testing. It...
NEN-EN 13074-2
January 1, 2009
Bitumen and bituminous binders - Stabilisation of binder from bituminous emulsion or cut-back or fluxed bitumen after recovery
This European Standard specifies a method for the stabilisation at 85 °C for 24 h of a binder after recovery from a bituminous emulsion or from a cut-back or fluxed bitumen for further testing. It...
Advertisement