NEN-EN 13141-7
Ventilation for buildings - Performance testing of components/products for residential ventilation - Part 7: Performance testing of a mechanical supply and exhaust ventilation units (including heat recovery) for mechanical ventilation systems intended for single family dwellings
| Organization: | NEN |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
This part of prEN 13141 specifies the laboratory test methods and test requirements for the testing of aerodynamic, thermal and acoustic performance, and the electrical power of a mechanical supply and exhaust ventilation unit used in a single dwelling. In general such a unit contains: - supply and exhaust air fans; - air filters; - air to air heat exchanger with/without air to air heat pump for exhaust air heat recovery; - control system. Such equipment can be provided in more than one assembly, the separate assemblies of which are designed to be used together. This standard does not deal with non-ducted units. The method of testing for the performances of the heat pumps for heat recovery is generally given in EN 255-2 and in ENV 12102. Safety requirements are given in EN 60335-2-40 and EN 60335-2-80.
Document History