NEN-EN 13171

Thermal insulation products for buildings - Factory made wood fibre products - Specification

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 21
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

Specifies the requirements for factory made wood fibre products, with or without facings or coatings and with or without integral reinforcement, which are used for the thermal insulation of buildings. The products are manufactured in the form of rolls, felts, slabs or boards. The standard also covers multilayered boards and slabs and composite insulation boards and slabs. The standard describes products characteristics and includes procedures for testing, marking and labelling. Products covered by this standard are also used in prefabricated insulating systems and composite panels.

Document History

March 1, 2015
Thermal insulation products for buildings - Factory made wood fibre (WF) products - Specification
NEN-EN 13171 specifies the requirements for factory made wood fibre (WF) products, with or without facings or coatings, which are used for the thermal insulation of buildings1). The products are...
August 1, 2014
Thermal insulation products for buildings - Factory made wood fibre (WF) products - Specification
A description is not available for this item.
December 1, 2012
Thermal insulation products for buildings - Factory made wood fibre (WF) products - Specification
This European Standard specifies the requirements for factory made wood fibre (WF) products, with or without facings or coatings, which are used for the thermal insulation of buildings). The products...
May 1, 2010
Thermal insulation products for buildings - Factory made wood fibre (WF) products - Specification
This European Standard specifies the requirements for factory made wood fibre (WF) products, with or without facings or coatings, which are used for the thermal insulation of buildings). The products...
February 1, 2009
Thermal insulating products for buildings - Factory made wood fibre (WF) products - Specification
This European Standard specifies the requirements for factory made wood fibre products, with or without facings or coatings, which are used for the thermal insulation of buildings1. The products are...
May 1, 2008
Thermal insulating products for buildings - Factory made wood fibre (WF) products - Specification
This European Standard specifies the requirements for factory made wood fibre products, with or without facings or coatings, which are used for the thermal insulation of buildings1. The products are...
October 1, 2006
Thermal insulating products for buildings - Factory made wood fibre (WF) products - Specification
A description is not available for this item.
June 1, 2004
Thermal insulating products for buildings - Factory made wood fibre (WF) products - Specification
A description is not available for this item.
June 1, 2001
Thermal insulating products for buildings - Factory made wood fibre (WF) products - Specification
Specifies the requirements for factory made wood fibre products, with or without facings or coatings and with or without integral reinforcement, which are used for the thermal insulation of...
NEN-EN 13171
April 1, 1998
Thermal insulation products for buildings - Factory made wood fibre products - Specification
Specifies the requirements for factory made wood fibre products, with or without facings or coatings and with or without integral reinforcement, which are used for the thermal insulation of...
Advertisement