NEN-EN 13363-2

Solar protection devices combined with glazing - Calculation of total solar energy transmittance and light transmittance - Part 2: Detailed calculation method

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 29
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Colours and measurement of light): 17.180.20
scope:

This document specifies a detailed method, based on the spectral transmission data of the materials, comprising the solar protection devices and the glazing, to determine the total solar energy transmittance and other relevant solar-optical data of the combination. If spectral data are not available the methodology can be adapted to use integrated data. The method is valid for all types of solar protection devices parallel to the glazing such as louvres, or venetian, or roller blinds. The blind may be located internally, externally, or enclosed between the panes of the glazing. Ventilation of the blind is allowed for in each of these positions in determining the solar energy absorbed by the glazing or blind components, for vertical orientation of the glazing. The blind component materials may be transparent, translucent or opaque, combined with glazing components with known solar transmittance and reflectance and with known emissivity for thermal radiation. The method is based on a normal incidence of radiation and does not take into account an angular dependence of transmittance or reflectance of the materials. Diffuse irradiation or radiation diffused by solar protection devices is treated as if it were direct. Louvres or venetian blinds are treated as homogenous materials by equivalent solar optical characteristics, which may depend on the angle of the incidence radiation. For situations outside the scope of this document; ISO 15099 covers a wider range of situations. The document also gives certain normalised situations, additional assumptions and necessary boundary conditions.

Document History

June 1, 2006
Solar protection devices combined with glazing - Calculation of total solar energy transmittance and light transmittance - Part 2: Detailed calculation method
A description is not available for this item.
NEN-EN 13363-2
April 1, 2005
Solar protection devices combined with glazing - Calculation of total solar energy transmittance and light transmittance - Part 2: Detailed calculation method
This document specifies a detailed method, based on the spectral transmission data of the materials, comprising the solar protection devices and the glazing, to determine the total solar energy...
October 1, 2002
Solar protection devices combined with glazing - Calculation of solar and light transmittance - Part 2: Reference method
This document specifies a detailed method, based on the spectral transmission data of the materials, comprising the solar protection devices and the glazing, to determine the total solar energy...

References

Advertisement