NEN-EN 13557
Cranes - Controls and control stations
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This European Standard specifies health and safety design requirements for controls and control stations for all types of crane. This standard does not deal with hazards because these are dealt with in safety standards for specific types of cranes. It also does not address the design of the cabin with regard to its sound insulation properties. This European Standard covers specific hazards which could occur during the use of controls and control stations. It does not cover hazards which could occur during transport, construction, commissioning, modification, maintenance, de-commissioning or disposal.
Document History