NEN-EN 13572

Footwear - Test methods for uppers, lining and insocks - Seam strength

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 14
ICS Code (Footwear): 61.060
scope:

Specifies two test methods for determining the seam strength of uppers, lining or insocks, irrespective of the material, in order to assess the suitability for the end use. These methods are: Method A: Needle perforations. For determining the force required to pull a row of needles through an upper material, in a direction perpendicular to the row. - Method B: Stitched seams. For determining the breaking strength of stitched seams in shoe upper and lining materials. This method is applicable to seams cut from shoes or made up to simulate footwear constructions.

Document History

December 1, 2001
Footwear - Test methods for uppers, lining and insocks - Seam strength
Specifies two test methods for determining the seam strength of uppers, lining or insocks, irrespective of the material, in order to assess the suitability for the end use. These methods are: Method...
NEN-EN 13572
June 1, 1999
Footwear - Test methods for uppers, lining and insocks - Seam strength
Specifies two test methods for determining the seam strength of uppers, lining or insocks, irrespective of the material, in order to assess the suitability for the end use. These methods are: Method...
Advertisement