NEN-EN 13624
Chemical disinfectants and antiseptics - Quantitative suspension test for the evaluation of fungicidal or yeasticidal activity in the medical area - Test method and requirements (phase 2, step 1)
| Organization: | NEN |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Disinfectants and antiseptics): | 11.080.20 |
scope:
This European Standard specifies a test method and the minimum requirements for fungicidal or yeasticidal activity of chemical disinfectant and antiseptic products that form a homogeneous, physically stable preparation when diluted with hard water, or - in the case of ready-to-use products - with water. Products can only be tested at a concentration of 80 % or less (97 % with a modified method for special cases) as some dilution is always produced by adding the test organisms and interfering substance. This European Standard applies to products that are used in the medical area in the fields of hygienic handrub, hygienic handwash, surgical handrub, surgical handwash, instrument disinfection by immersion, and surface disinfection by wiping, spraying, flooding or other means. This European Standard applies to areas and situations where disinfection or antisepsis is medically indicated. Such indications occur in patient care, for example: - in hospitals, in community medical facilities and in dental institutions; - in clinics of schools, of kindergartens and of nursing homes; and may occur in the workplace and in the home. It may also include services such as laundries and kitchens supplying products directly for the patients.
Document History