NEN-EN 13636
Cathodic protection of buried metallic tanks and related piping
| Organization: | NEN |
| Publication Date: | 1 August 1999 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This document specifies conditions and parameters to be met in order to achieve cathodic protection, as well as rules and procedures for the design, installation, commissioning and maintenance for the protection of buried metal tanks and associated piping. This document is applicable to the external surfaces of buried metallic tanks and associated buried piping. This document is applicable to buried tanks and associated piping, even if they are earthed by their own local earthing device, which are electrically separated from any general earthing systems and other buried structures. Therefore tanks which are covered by the present document include: - industrial storage tanks, irrespective of their dimensions and the nature of the stored medium (liquid or gas, flammable or not, toxic or non-toxic, polluting or not); - tanks used at petrol stations and on domestic or commercial premises, which contain flammable liquids or gases or polluting substances. This document is not applicable to: - above-ground storage tank floors in contact with the ground; - reinforced concrete containers; - buried storage tanks that are electrically connected to the whole or a part of an industrial complex; - buried storage tanks electrically connected to any general earthing systems.
Document History