NEN-EN 1366-1/C1

Fire resistance tests for service installations - Part 1: Ducts

inactive
Organization: NEN
Publication Date: 2 April 2001
Status: inactive
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Fire-resistance of building materials and elements): 13.220.50

Document History

October 1, 2014
Fire resistance tests for service installations - Part 1: Ventilation ducts
NEN-EN 1366-1 specifies a method for determining the fire resistance of vertical and horizontal ventilation ducts including those access panels, which are integral part of the tested ducts. The test...
January 1, 2014
Fire resistance tests for service installations - Part 1: Ventilation ducts
NEN-EN 1366-1 specifies a method for determining the fire resistance of vertical and horizontal ventilation ducts including those access panels, which are integral part of the tested ducts. The test...
September 1, 2008
Fire resistance tests for service installations - Part 1: Ducts
This Part of EN 1366 is describing a method for determining the evaluation of fire resistance of vertical and horizontal ventilation ducts including those access panels, which are integral part of...
NEN-EN 1366-1/C1
April 2, 2001
Fire resistance tests for service installations - Part 1: Ducts
A description is not available for this item.
August 1, 1999
Fire resistance tests for service installations - Part 1: Ducts
Specifies a method for determining the fire resistance of vertical and horizontal ventilation ducts under standardized fire conditions. The test examines the behaviour of ducts exposed to fire from...
August 1, 1994
Fire resistance tests on service installations in buildings - Part 1: Fire resisting ducts
Specifies a method for determining the fire resistance of vertical and horizontal ventilation ducts under standardized fire conditions. The test examines the behaviour of ducts exposed to fire from...
Advertisement