NEN-EN 13814-3
Safety of amusement rides and amusement devices - Part 3: Requirements for inspection during design, manufacture, operation and use
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Other buildings): | 91.040.99 |
| ICS Code (Playgrounds): | 97.200.40 |
| ICS Code (Other equipment for entertainment): | 97.200.99 |
scope:
This part of EN 13814 defines requirements for the necessary inspections, in accordance with ISO/IEC 17020, of amusement devices designed, manufactured, operated and used according to prEN 13814-1:2016 and prEN 13814-2:2016.
Document History
October 1, 2023
Safety of amusement rides and amusement devices - Part 3: Requirements for inspection during design, manufacture, operation and use
A description is not available for this item.
NEN-EN 13814-3
January 1, 2016
Safety of amusement rides and amusement devices - Part 3: Requirements for inspection during design, manufacture, operation and use
This part of EN 13814 defines requirements for the necessary inspections, in accordance with ISO/IEC 17020, of amusement devices designed, manufactured, operated and used according to prEN...