NEN-EN 13978-2

Precast Concrete Products - Precast Concrete Garages - Part 2: Steel fibre concrete garages - Product properties and performance

pending, Most Current
Organization: NEN
Publication Date: 1 November 2000
Status: pending
Page Count: 35
ICS Code (Concrete and concrete products): 91.100.30
ICS Code (External structures): 91.090
scope:

Regards precast garages consisting of steel fibre concrete with tight structure as spacial units, produced in stationary factories. Part of the garage may be reinforced by fabric reinforcement and/or reinforcing bars, also combined with reinforcement by steel fibres. They may be free-standing or filled up with soil and may be monolithicly produced or as single sections with room dimensions. Is also valid for double-deck garages and supplementary units like annexes.

Document History

NEN-EN 13978-2
November 1, 2000
Precast Concrete Products - Precast Concrete Garages - Part 2: Steel fibre concrete garages - Product properties and performance
Regards precast garages consisting of steel fibre concrete with tight structure as spacial units, produced in stationary factories. Part of the garage may be reinforced by fabric reinforcement and/or...
Advertisement