NEN-EN 14037-4
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 4: Pre-fabricated ceiling mounted radiant panels - Test method for cooling capacity
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
NEN-EN 14037-4 defines the technical specifications and requirements for the definition of the cool-ing capacity of pre-fabricated ceiling mounted radiant panels according to the specifications of EN 14037-1:2016, 3.3.1. The test according to this standard requires the measurement of the thermal output according to EN 14037-2:2016 of the model.
Document History
NEN-EN 14037-4
September 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 4: Pre-fabricated ceiling mounted radiant panels - Test method for cooling capacity
NEN-EN 14037-4 defines the technical specifications and requirements for the definition of the cool-ing capacity of pre-fabricated ceiling mounted radiant panels according to the specifications of EN...
October 1, 2015
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 4: Pre-fabricated ceiling mounted radiant panels - Test method for cooling capacity
NEN-EN 14037-4 defines the technical specifications and requirements for the definition of the cool-ing capacity of pre-fabricated ceiling mounted radiant panels according to the specifications of EN...
November 1, 2011
Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 4: Test method for cooling capacity of ceiling mounted radiant panels
This European Standard defines the technical specifications and requirements for the definition of the cooling capacity of ceiling mounted radiant panels according to the specifications of prEN...