NEN-EN 14156

Derivatives from coal pyrolysis - Coal tar based oils: Coal fuel oils - Specifications and test methods

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 8
ICS Code (Oxides): 71.060.20
scope:

This European Standard gives the specifications of and the test methods for liquid fuels derived from coal tar. The specifications also apply to shale oil, aromatic mineral oils, and lignite tar. Preheating of liquid fuel oils accordingto this standard can be necessary for transport, storage, and combustion. The mixing with fuel oils from other raw material s should be avoided. This standard does not cover marine fuel applications.

Document History

August 1, 2003
Derivatives from coal pyrolysis - Coal tar based oils: Coal tar fuel - Specifications and test methods
This European Standard gives the specifications of and the test methods for liquid fuels derived from coal tar. The specifications also apply to shale oil, aromatic mineral oils, and lignite tar....
NEN-EN 14156
July 1, 2001
Derivatives from coal pyrolysis - Coal tar based oils: Coal fuel oils - Specifications and test methods
This European Standard gives the specifications of and the test methods for liquid fuels derived from coal tar. The specifications also apply to shale oil, aromatic mineral oils, and lignite tar....
Advertisement