NEN-EN 14511-1

Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers using electrically driven compressors - Part 1: Terms and definitions

pending
Organization: NEN
Publication Date: 1 November 2015
Status: pending
Page Count: 18
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Energy and heat transfer engineering (Vocabularies)): 01.040.27
ICS Code (Heat pumps): 27.080
scope:

NEN-EN 14511-1 specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either, air, water or brine as heat transfer media, with electrically driven compressors when used for space heating and/or cooling. It also specifies the terms and definitions for the rating and performance of process chillers. This European Standard does not apply to heat pumps for domestic hot water, although certain definitions can be applied to these. This European Standard applies to: - factory-made units that can be ducted, - factory-made liquid chilling packages with integral condensers or for use with remote condensers, - factory-made units of either fixed capacity or variable capacity by any means, and - air-to-air air conditioners which can also evaporate the condensate on the condenser side. Packaged units, single split and multisplit systems are covered by this standard. Single duct and double duct units are covered by the standard.

Document History

NEN-EN 14511-1
November 1, 2015
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers using electrically driven compressors - Part 1: Terms and definitions
NEN-EN 14511-1 specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either, air, water or brine as heat transfer...
October 1, 2013
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms, definitions and classification
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either, air, water or brine as heat...
December 1, 2012
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either, air, water or brine as heat...
November 1, 2011
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either, air, water or brine as heat...
September 1, 2009
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either, air, water or brine as heat...
December 1, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This part of EN 14511 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
May 1, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This part of EN 14511 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
May 1, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This part of EN 14511 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
May 1, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This part of EN 14511 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
August 1, 2002
Airconditioners. liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This part of EN 14511 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
Advertisement