NEN-EN 14469-2

Pigments and extenders - Testing of colouring materials in plasticized polyvinyl chloride (PVC-P) - Part 2: Preparation of test specimens

active, Most Current
Organization: NEN
Publication Date: 1 May 2004
Status: active
Page Count: 10
ICS Code (Auxiliary materials and additives for plastics): 83.040.30
scope:

This Part of EN 14469 specifies a procedure for preparing test samples for the testing of colouring materials1) in plasticized polyvinyl chloride (PVC-P) materials. It describes the manner in which basic mixtures as defined in EN 14469-1 and pigments and pigment preparations are to be used to prepare test samples for the testing of particular pigment properties. The standard is applicable to inorganic and organic pigments, and also to pigment preparations in powder, paste or granular form.

Document History

NEN-EN 14469-2
May 1, 2004
Pigments and extenders - Testing of colouring materials in plasticized polyvinyl chloride (PVC-P) - Part 2: Preparation of test specimens
This Part of EN 14469 specifies a procedure for preparing test samples for the testing of colouring materials1) in plasticized polyvinyl chloride (PVC-P) materials. It describes the manner in which...
June 1, 2002
Pigments and extenders - Testing of colouring materials in plasticized polyvinyl chloride (PVC-P) - Part 2: Preparation of test specimens
This Part of EN 14469 specifies a procedure for preparing test samples for the testing of colouring materials1) in plasticized polyvinyl chloride (PVC-P) materials. It describes the manner in which...
Advertisement