NEN-EN 1522-1

Windows, doors and shutters - Bullet resistance - Requirements and classification - Part 1: Windows and doors

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1994
Status: inactive
ICS Code (Protection against crime): 13.310
ICS Code (Doors and windows): 91.060.50
scope:

Defines the requirements and classification that windows, doors, shutters and blinds must satisfy when tested in accordance with EN 1523. Is applicable to attacks by hand guns, rifles and shotguns on windows, doors, shutters and blinds complete with their frames and infills, for use in both internal and external locations in buildings. Shutters and blinds must be tested separately and not in conjunction with a window or door, in order to achieve classification in terms of bullet resistance. This standard gives no information on the behaviour of the test item when subjected with other types of stresses. It gives no information on the bullet resistance of the junction between the frame and the wall or other surrounding structure.

Document History

NEN-EN 1522-1
August 1, 1994
Windows, doors and shutters - Bullet resistance - Requirements and classification - Part 1: Windows and doors
Defines the requirements and classification that windows, doors, shutters and blinds must satisfy when tested in accordance with EN 1523. Is applicable to attacks by hand guns, rifles and shotguns on...
Advertisement